Microchip Technology, Inc. Digital Potentiometers MCP4342T-103E/ST

Description
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4342T-103E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4342T-103E/ST-ND
Digital Potentiometers MCP4342T-103E/ST-ND
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4342T-103E/ST
Data Acquisition - Digital Potentiometers MCP4342T-103E/ST
IC DGT POT 10KOHM 129TAP 14TSSOP

IC DGT POT 10KOHM 129TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4342T-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4342T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4342T-103E/ST
IC DGT POT 10KOHM 129TAP 14TSSOP

IC DGT POT 10KOHM 129TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4342T-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4342T-103E/ST
Digital Potentiometers MCP4342T-103E/ST
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4342T-103E/ST-ND MCP4342T-103E/ST MCP4342T-103E/ST MCP4342T-103E/ST
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers