Digital Potentiometer 50k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
DIGITAL POTENTIOMETER, 50KOHM, QUAD, TSSOP-14; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 50KOHM 129TAP 14TSSOP
IC DGT POT 50KOHM 129TAP 14TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4342-503E/ST-ND | 53R0010 | MCP4342-503E/ST | MCP4342-503E/ST | MCP4342-503E/ST |
| Product Name | Digital Potentiometers | Digital Potentiometer, 50Kohm, Quad, Tssop-14; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |