The MCP4341T-502E/ST is a quad digital potentiometer featuring a SPI interface and non-volatile memory. It offers a resistance value of 5 kΩ with 129 taps, allowing for precise adjustments in applications. The device operates within a voltage range of 2.7V to 5.5V and supports an extended temperature range from -40°C to +125°C. It includes features such as low wiper resistance (75 Ω typical), automatic recall of saved wiper settings, and WiperLock,Ñ¢ technology for enhanced reliability. The MCP4341T-502E/ST is packaged in a 20-TSSOP format, suitable for surface mount applications, and is designed for low power consumption with a typical inactive current of 2.5 µA. This product is ideal for applications requiring precise control and adjustment of resistance in a compact form factor.
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884196-MCP4341T-502E
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4341
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 5KOHM 129TAP 20TSSOP Product overview: MCP4341T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4341T-502E/ST
IC DGTL POT 5KOHM 129TAP 20TSSOP
IC DGTL POT 5KOHM 129TAP 20TSSOP
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4341T-502E/ST-ND | 884196-MCP4341T-502E/ST | 717-MCP4341T-502E/ST | MCP4341T-502E/ST | MCP4341T-502E/ST | MCP4341T-502E/ST |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4341T-502E/ST | 5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |