Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-QFN (4x4)
IC DGT POT 5KOHM 129TAP 20QFN
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 20-QFN (4x4)
IC DGT POT 5KOHM 129TAP 20QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4331T-502E/ML-ND | MCP4331T-502E/ML | MCP4331T-502E/ML | MCP4331T-502E/ML |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |