The MCP4331T-104E/ST is a 7/8-bit quad SPI digital potentiometer featuring a volatile memory configuration. It offers a choice between potentiometer and rheostat configurations, with resistor network resolutions of 128 taps for 7-bit and 256 taps for 8-bit. The device is available in resistance options of 5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ, with a typical low wiper resistance of 75 Ω. The MCP4331T-104E/ST operates over a wide voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. It supports high-speed SPI communication at 10 MHz and includes features such as a terminal disconnect capability, brown-out reset protection, and low quiescent current of 2.5 µA. The device is rated for an extended temperature range of -40°C to +125°C, making it suitable for various applications. Engineers considering this product should note its compatibility with split rail applications and high-voltage tolerant digital inputs up to 12.5V. The MCP4331T-104E/ST is packaged in a TSSOP format, facilitating integration into compact designs.
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4331T-104E/ST-ND | MCP4331T-104E/ST | MCP4331T-104E/ST | MCP4331T-104E/ST |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |