Win Source Part Number: 1342735-MCP42XXDM-PT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: PICtail™ Plus
Type: Data Acquisition
Package: Box
Standard Package: 1
Function: Digital Potentiometer
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: MCP42XX
Secondary Attributes: 2.7V ~ 5.5V Supply
ECCN: 3A992A
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP42
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCP42XX Digital Potentiometer Data Acquisition Evaluation Board
BOARD DAUGHTER PICTAIL MCP42XX
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342735-MCP42XXDM-PTPLS | MCP42XXDM-PTPLS | MCP42XXDM-PTPLS-ND | MCP42XXDM-PTPLS |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |