Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 257TAP 10MSOP Product overview: MCP4262T-503E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4262T-503E/UN
IC DGTL POT 50KOHM 257TAP 10MSOP
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 257TAP 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4262T-503E/UNTR-ND | 717-MCP4262T-503E/UN | MCP4262T-503E/UN | MCP4262T-503E/UN | MCP4262T-503E/UN |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |