Microchip Technology, Inc. Digital Potentiometers MCP4262T-104E/MF

Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4262T-104E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4262T-104E/MF-ND
Digital Potentiometers MCP4262T-104E/MF-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4262T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4262T-104E/MF
Data Acquisition - Digital Potentiometers MCP4262T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN

IC DGT POT 100KOHM 257TAP 10DFN

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip - 77M2837 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip
77M2837
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip 77M2837
IC,Digital Potentiometer,CMOS,L LCC,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - MCP4262T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4262T-104E/MF
Digital Potentiometers MCP4262T-104E/MF
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4262T-104E/MF-ND MCP4262T-104E/MF 77M2837 MCP4262T-104E/MF
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details