Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
DIGITAL POTENTIOMETER, 5 kohm, 257 STEPS, Dual, MSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 5KOHM 257TAP 10MSOP
IC DGTL POT 5KOHM 257TAP 10MSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4262-502E/UN-ND | 27M0209 | MCP4262-502E/UN | MCP4262-502E/UN | MCP4262-502E/UN |
| Product Name | Digital Potentiometers | Digital Potentiometer, 5 Kohm, 257 Steps, Dual, Msop; End To End Resistance Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |