Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
IC DGTL POT 10KOHM 257TAP 10DFN
IC DGTL POT 10KOHM 257TAP 10DFN
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4262-103E/MF-ND | 77M2832 | MCP4262-103E/MF | MCP4262-103E/MF | MCP4262-103E/MF |
| Product Name | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |