Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Win Source Part Number: 1348533-MCP4261T-502
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4261
Resistance - Wiper (Ohms) (Typ): 75
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4261T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4261T-502E/STTR-ND | 1348533-MCP4261T-502E/ST | 717-MCP4261T-502E/ST | MCP4261T-502E/ST | MCP4261T-502E/ST | MCP4261T-502E/ST |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |