The MCP4261T-103E/ST is a digital potentiometer featuring a 10 k,Ѷ resistance with 257 taps, designed for applications requiring precise resistance adjustments. It operates via a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, supporting modes 0,0 and 1,1. The device includes non-volatile memory, allowing for automatic recall of wiper settings and features WiperLock,Ñ¢ technology for secure calibration settings. This component offers a low wiper resistance of 75,Ѷ and operates within a voltage range of 2.7V to 5.5V, with a typical current consumption of 2.5 µA when inactive. It is suitable for a wide temperature range from -40°C to +125°C, making it versatile for various environmental conditions. The MCP4261T-103E/ST also includes features such as hardware and software write protection, brown-out reset protection, and a shutdown pin for terminal disconnect. Engineers considering this product should note its extended temperature range, low power consumption, and robust SPI interface, which make it suitable for applications in data acquisition and control systems.
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4261T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261T-103E/ST
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 257TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 257TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4261T-103E/ST | MCP4261T-103E/STTR-ND | MCP4261T-103E/ST | MCP4261T-103E/ST | MCP4261T-103E/ST |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Taper | Linear |