IC DGT POT 50KOHM 257TAP 14TSSOP Product overview: MCP4261-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261-503E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058328-MCP4261-503E/
Packaging: Tube/Rail
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGT POT 50KOHM 257TAP 14TSSOP
IC DGT POT 50KOHM 257TAP 14TSSOP
IC,Digital Potentiometer,CMOS,T
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4261-503E/ST | 058328-MCP4261-503E/ST | MCP4261-503E/ST-ND | MCP4261-503E/ST | MCP4261-503E/ST | 27M0194 | MCP4261-503E/ST |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4261-503E/ST | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |