Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
IC DGTL POT 50KOHM 257TAP 14DIP Product overview: MCP4261-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261-503E/P can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 257TAP 14DIP
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
DIGITAL POTENTIOMETER, 50kohm, 257STEP, Dual, DIP-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC DGTL POT 50KOHM 257TAP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4261-503E/P-ND | 717-MCP4261-503E/P | MCP4261-503E/P | MCP4261-503E/P | 27M0192 | MCP4261-503E/P |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 50Kohm, 257Step, Dual, Dip-14; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts |