The MCP4252T-503E/UN is a dual digital potentiometer featuring a 50 k,Ѷ resistance with 257 taps. It operates via an SPI interface, supporting high-speed communication up to 10 MHz. The device can be configured as either a potentiometer or a rheostat, making it versatile for various applications. It has a low wiper resistance of 75,Ѷ and operates within a voltage range of 1.8V to 5.5V, with a typical current consumption of 2.5 µA when inactive. The MCP4252T-503E/UN is designed for extended temperature ranges, functioning effectively from -40°C to +125°C. Additionally, it includes features such as brown-out reset protection and a terminal disconnect capability, enhancing its reliability in demanding environments. This product is suitable for applications requiring precise resistance adjustments and digital control.
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 257TAP 10MSOP
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 257TAP 10MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4252T-503E/UNTR-ND | MCP4252T-503E/UN | MCP4252T-503E/UN | MCP4252T-503E/UN |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |