Manufacturer: Microchip Technology
Win Source Part Number: 058326-MCP4252T-503E
Packaging: Reel - TR
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
IC DGTL POT 50KOHM 257TAP 10DFN Product overview: MCP4252T-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252T-503E/MF
IC DGTL POT 50KOHM 257TAP 10DFN
IC DGTL POT 50KOHM 257TAP 10DFN
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 058326-MCP4252T-503E/MF | MCP4252T-503E/MFTR-ND | 717-MCP4252T-503E/MF | MCP4252T-503E/MF | MCP4252T-503E/MF | MCP4252T-503E/MF |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4252T-503E/MF | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |