Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN MCP4252T-104E/UN

Description
Manufacturer: Microchip Technology Win Source Part Number: 926681-MCP4252T-104E /UN Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4252 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4252T-104-E/UN, MCP4252T-104-E/UNTR, MCP4252T-104-E/UNTR- ND, MCP4252T-104E/UNTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926681-MCP4252T-104E /UN Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4252 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4252T-104-E/UN, MCP4252T-104-E/UNTR, MCP4252T-104-E/UNTR- ND, MCP4252T-104E/UNTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN
926681-MCP4252T-104E/UN
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN 926681-MCP4252T-104E/UN
Manufacturer: Microchip Technology Win Source Part Number: 926681-MCP4252T-104E /UN Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4252 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4252T-104-E/UN, MCP4252T-104-E/UNTR, MCP4252T-104-E/UNTR- ND, MCP4252T-104E/UNTR

Manufacturer: Microchip Technology
Win Source Part Number: 926681-MCP4252T-104E/UN
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4252
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4252T-104-E/UN, MCP4252T-104-E/UNTR, MCP4252T-104-E/UNTR-ND, MCP4252T-104E/UNTR

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4252T-104E/UN
100KOHM Digital Potentiometer 717-MCP4252T-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4252T-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252T-104E/UN can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4252T-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252T-104E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4252T-104E/UNTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4252T-104E/UNTR-ND
Digital Potentiometers MCP4252T-104E/UNTR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4252T-104E/UN
Data Acquisition - Digital Potentiometers MCP4252T-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP

IC DGT POT 100KOHM 257TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4252T-104E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4252T-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP

IC DGT POT 100KOHM 257TAP 10MSOP

Supplier's Site
Digital Potentiometers - MCP4252T-104E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4252T-104E/UN
Digital Potentiometers MCP4252T-104E/UN
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 926681-MCP4252T-104E/UN 717-MCP4252T-104E/UN MCP4252T-104E/UNTR-ND MCP4252T-104E/UN MCP4252T-104E/UN MCP4252T-104E/UN
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4252T-104E/UN 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details