The MCP4252T-103E/UN is a dual rheostat digital potentiometer featuring a 10 k,Ѷ resistance with 257 taps. It operates via a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, supporting modes 0,0 and 1,1. The device offers low wiper resistance of 75,Ѷ and operates within a voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. It has an extended temperature range of -40°C to +125°C, making it suitable for various applications. The MCP4252 also includes features such as brown-out reset protection, low quiescent current, and high-voltage tolerant digital inputs up to 12.5V. This product is ideal for applications requiring precise resistance adjustments and reliable performance in demanding environments.
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP Product overview: MCP4252T-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252T-103E/UN
IC DGTL POT 10KOHM 257TAP 10MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4252T-103E/UNTR-ND | 717-MCP4252T-103E/UN | MCP4252T-103E/UN | MCP4252T-103E/UN | MCP4252T-103E/UN |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |