IC DGTL POT 50KOHM 257TAP 10DFN Product overview: MCP4252-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252-503E/MF can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps SPI Interface 10-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
IC DGTL POT 50KOHM 257TAP 10DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4252-503E/MF | MCP4252-503E/MF-ND | MCP4252-503E/MF | 77M2827 | MCP4252-503E/MF |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |