Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 5KOHM 257TAP 10MSOP Product overview: MCP4252-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252-502E/UN can be used for catalog matching and distributor lookup.
IC DGTL POT 5KOHM 257TAP 10MSOP
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
IC DGTL POT 5KOHM 257TAP 10MSOP
DIGITAL POTENTIOMETER, 5kohm, 257STEPS, Dual, MSOP10; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4252-502E/UN-ND | 717-MCP4252-502E/UN | MCP4252-502E/UN | MCP4252-502E/UN | MCP4252-502E/UN | 27M0173 |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5Kohm, 257Steps, Dual, Msop10; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |