Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
Win Source Part Number: 1031743-MCP4252-104E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AD5270BRMZ-100; MCP4652-104E/UN; MCP4652T-104E/UN; MCP4252T-104E/UNMCP4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4252-104-E/UN-ND,
Base Product Number: MCP4252
IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4252-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4252-104E/UN can be used for catalog matching and distributor lookup.
DIGITAL POTENTIOMETER, 100 kohm, 257 STEPS, Dual, MSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 257TAP 10MSOP
IC DGT POT 100KOHM 257TAP 10MSOP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 10-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4252-104E/UN-ND | 1031743-MCP4252-104E/UN | 717-MCP4252-104E/UN | 27M0172 | MCP4252-104E/UN | MCP4252-104E/UN | MCP4252-104E/UN |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometer, 100 Kohm, 257 Steps, Dual, Msop; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |