Microchip Technology, Inc. Digital Potentiometers MCP4251T-502E/ST

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4251T-502E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4251T-502E/STTR-ND
Digital Potentiometers MCP4251T-502E/STTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4251T-502E/ST
Data Acquisition - Digital Potentiometers MCP4251T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4251T-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4251T-502E/ST
Digital Potentiometers MCP4251T-502E/ST
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4251T-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4251T-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4251T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4251T-502E/STTR-ND MCP4251T-502E/ST MCP4251T-502E/ST MCP4251T-502E/ST
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details