Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4251T-103E/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321549-MCP4251T-103 E/SL Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,600 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4251T-103E/SLDKR, MCP4251T-103E/SLTR,M CP4251T-103E/SLCT,MC P4251T-103-E/SL,MCP4 251T-103-E/SLTR,MCP4 251T-103-E/SLTR-ND Base Product Number: MCP4251 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321549-MCP4251T-103 E/SL Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,600 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4251T-103E/SLDKR, MCP4251T-103E/SLTR,M CP4251T-103E/SLCT,MC P4251T-103-E/SL,MCP4 251T-103-E/SLTR,MCP4 251T-103-E/SLTR-ND Base Product Number: MCP4251 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321549-MCP4251T-103E/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321549-MCP4251T-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321549-MCP4251T-103E/SL
Manufacturer: Microchip Technology Win Source Part Number: 1321549-MCP4251T-103 E/SL Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,600 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4251T-103E/SLDKR, MCP4251T-103E/SLTR,M CP4251T-103E/SLCT,MC P4251T-103-E/SL,MCP4 251T-103-E/SLTR,MCP4 251T-103-E/SLTR-ND Base Product Number: MCP4251 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321549-MCP4251T-103E/SL
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,600
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4251T-103E/SLDKR,MCP4251T-103E/SLTR,MCP4251T-103E/SLCT,MCP4251T-103-E/SL,MCP4251T-103-E/SLTR,MCP4251T-103-E/SLTR-ND
Base Product Number: MCP4251
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4251T-103E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4251T-103E/SL
10KOHM Digital Potentiometer 717-MCP4251T-103E/SL
IC DGTL POT 10KOHM 257TAP 14SOIC Product overview: MCP4251T-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251T-103E/SL can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 257TAP 14SOIC Product overview: MCP4251T-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251T-103E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4251T-103E/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4251T-103E/SLTR-ND
Digital Potentiometers MCP4251T-103E/SLTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - MCP4251T-103E/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4251T-103E/SLDKR-ND
Digital Potentiometers MCP4251T-103E/SLDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - MCP4251T-103E/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4251T-103E/SLCT-ND
Digital Potentiometers MCP4251T-103E/SLCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4251T-103E/SL
Data Acquisition - Digital Potentiometers MCP4251T-103E/SL
IC DGTL POT 10KOHM 257TAP 14SOIC

IC DGTL POT 10KOHM 257TAP 14SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4251T-103E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4251T-103E/SL
Digital Potentiometers MCP4251T-103E/SL
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4251T-103E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4251T-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4251T-103E/SL
IC DGTL POT 10KOHM 257TAP 14SOIC

IC DGTL POT 10KOHM 257TAP 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1321549-MCP4251T-103E/SL 717-MCP4251T-103E/SL MCP4251T-103E/SLTR-ND MCP4251T-103E/SL MCP4251T-103E/SL MCP4251T-103E/SL
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 14-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); "14-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details