Manufacturer: Microchip Technology
Win Source Part Number: 926680-MCP4251-502E/
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm Circuit 257 Taps SPI Interface 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4251
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4251-502-E/SL, MCP4251-502-E/SL-ND
IC DGTL POT 5KOHM 257TAP 14SOIC Product overview: MCP4251-502E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-502E/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
IC DGTL POT 5KOHM 257TAP 14SOIC
IC DGTL POT 5KOHM 257TAP 14SOIC
Volatile Digital Potentiometer, 5 kohm, Dual, Serial, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5kohm, 257STEPS, Dual, SOIC-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 926680-MCP4251-502E/SL | 717-MCP4251-502E/SL | MCP4251-502E/SL-ND | MCP4251-502E/SL | MCP4251-502E/SL | 91R1177 | 27M0154 | MCP4251-502E/SL |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4251-502E/SL | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 5 Kohm, Dual, Serial, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometer, 5Kohm, 257Steps, Dual, Soic-14; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "14-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |