Manufacturer: Microchip Technology
Win Source Part Number: 848432-MCP4251-104E/
Features: Digital Potentiometer Ohm 2 Circuit Taps Interface
Package: Tube
Family Name: MCP4251
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4251-104-E/ST, MCP4251-104-E/ST-ND
IC DGT POT 100KOHM 257TP 14TSSOP Product overview: MCP4251-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-104E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
DIGITAL POT, 100K, -40 TO 125DEG C; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGT POT 100KOHM 257TP 14TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 257TP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 848432-MCP4251-104E/ST | 717-MCP4251-104E/ST | MCP4251-104E/ST-ND | 02AH4481 | MCP4251-104E/ST | MCP4251-104E/ST | MCP4251-104E/ST |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4251-104E/ST | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Pot, 100K, -40 To 125Deg C; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS |