Microchip Technology, Inc. Digital Potentiometers MCP4251-104E/ML

Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4251-104E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4251-104E/ML-ND
Digital Potentiometers MCP4251-104E/ML-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
100KOHM Digital Potentiometer - 717-MCP4251-104E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4251-104E/ML
100KOHM Digital Potentiometer 717-MCP4251-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN Product overview: MCP4251-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-104E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 16QFN Product overview: MCP4251-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-104E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip - 77M2821 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip
77M2821
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip 77M2821
IC,Digital Potentiometer,CMOS,L LCC,16PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4251-104E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4251-104E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4251-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN

IC DGTL POT 100KOHM 257TAP 16QFN

Supplier's Site
Digital Potentiometers - MCP4251-104E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4251-104E/ML
Digital Potentiometers MCP4251-104E/ML
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4251-104E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4251-104E/ML
Data Acquisition - Digital Potentiometers MCP4251-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN

IC DGTL POT 100KOHM 257TAP 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4251-104E/ML-ND 717-MCP4251-104E/ML 77M2821 MCP4251-104E/ML MCP4251-104E/ML MCP4251-104E/ML
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details