Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
IC DGTL POT 10KOHM 257TAP 14DIP Product overview: MCP4251-103E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-103E/P can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 257TAP 14DIP
IC DGTL POT 10KOHM 257TAP 14DIP
Volatile Digital Potentiometer, 10 kohm, Dual, Serial, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 10kohm, 257STEPS, Dual, DIP-14; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCP4251-103E/P-ND | 717-MCP4251-103E/P | MCP4251-103E/P | MCP4251-103E/P | 08N6510 | 27M0147 | MCP4251-103E/P |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Dual, Serial, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometer, 10Kohm, 257Steps, Dual, Dip-14; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |