The MCP4242T-503E/UN is a dual digital potentiometer featuring a non-volatile memory that allows for automatic recall of saved wiper settings. It operates with a SPI interface, supporting speeds up to 10 MHz and offering both potentiometer and rheostat configurations. The device provides a resistance range of 5 k,Ѷ to 100 k,Ѷ with a resolution of 7-bit (128 steps) or 8-bit (256 steps). It has a low wiper resistance of 75,Ѷ and operates over a wide voltage range of 2.7V to 5.5V, with a typical current consumption of 2.5 µA when inactive. The MCP4242T-503E/UN is designed for extended temperature applications, functioning within a range of -40°C to +125°C. It includes features such as WiperLock,Ñ¢ technology for securing calibration settings, a shutdown pin for terminal disconnect, and both hardware and software write protection options. The device is suitable for applications requiring precise control and reliability in varying environmental conditions.
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 129TAP 10MSOP
IC DGTL POT 50KOHM 129TAP 10MSOP
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4242T-503E/UNTR-ND | MCP4242T-503E/UN | MCP4242T-503E/UN | MCP4242T-503E/UN |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |