Microchip Technology, Inc. Digital Potentiometers MCP4242T-503E/MF

Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4242T-503E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4242T-503E/MF-ND
Digital Potentiometers MCP4242T-503E/MF-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4242T-503E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4242T-503E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4242T-503E/MF
IC DGTL POT 50KOHM 129TAP 10DFN

IC DGTL POT 50KOHM 129TAP 10DFN

Supplier's Site
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip - 77M2819 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip
77M2819
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip 77M2819
IC,Digital Potentiometer,CMOS,L LCC,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4242T-503E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4242T-503E/MF
Data Acquisition - Digital Potentiometers MCP4242T-503E/MF
IC DGTL POT 50KOHM 129TAP 10DFN

IC DGTL POT 50KOHM 129TAP 10DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4242T-503E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4242T-503E/MF
Digital Potentiometers MCP4242T-503E/MF
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4242T-503E/MF-ND MCP4242T-503E/MF 77M2819 MCP4242T-503E/MF MCP4242T-503E/MF
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details