IC DGTL POT 10KOHM 129TAP 10DFN Product overview: MCP4242T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242T-103E/MF
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Win Source Part Number: 1205123-MCP4242T-103
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4242T-103EMF; MCP4242T103EMF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4242
IC DGTL POT 10KOHM 129TAP 10DFN
IC DGTL POT 10KOHM 129TAP 10DFN
IC,Digital Potentiometer,CMOS,L
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4242T-103E/MF | MCP4242T-103E/MF-ND | 1205123-MCP4242T-103E/MF | MCP4242T-103E/MF | MCP4242T-103E/MF | 77M2816 | MCP4242T-103E/MF |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat |