Microchip Technology, Inc. Digital Potentiometers MCP4242-503E/MF

Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4242-503E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4242-503E/MF-ND
Digital Potentiometers MCP4242-503E/MF-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4242-503E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4242-503E/MF
Digital Potentiometers MCP4242-503E/MF
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip - 77M2815 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip
77M2815
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip 77M2815
IC,Digital Potentiometer,CMOS,L LCC,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4242-503E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4242-503E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4242-503E/MF
IC DGTL POT 50KOHM 129TAP 10DFN

IC DGTL POT 50KOHM 129TAP 10DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4242-503E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4242-503E/MF
Data Acquisition - Digital Potentiometers MCP4242-503E/MF
IC DGTL POT 50KOHM 129TAP 10DFN

IC DGTL POT 50KOHM 129TAP 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4242-503E/MF-ND MCP4242-503E/MF 77M2815 MCP4242-503E/MF MCP4242-503E/MF
Product Name Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details