Microchip Technology, Inc. Digital Potentiometers MCP4242-104E/MF

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4242-104E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4242-104E/MF-ND
Digital Potentiometers MCP4242-104E/MF-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4242-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4242-104E/MF
Data Acquisition - Digital Potentiometers MCP4242-104E/MF
IC DGT POT 100KOHM 129TAP 10DFN

IC DGT POT 100KOHM 129TAP 10DFN

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip - 77M2813 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip
77M2813
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip 77M2813
IC,Digital Potentiometer,CMOS,L LCC,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4242-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4242-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4242-104E/MF
IC DGT POT 100KOHM 129TAP 10DFN

IC DGT POT 100KOHM 129TAP 10DFN

Supplier's Site
Digital Potentiometers - MCP4242-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4242-104E/MF
Digital Potentiometers MCP4242-104E/MF
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4242-104E/MF-ND MCP4242-104E/MF 77M2813 MCP4242-104E/MF MCP4242-104E/MF
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers