Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4242-103E/UN

Description
IC DGTL POT 10KOHM 129TAP 10MSOP Product overview: MCP4242-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-103E/UN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 129TAP 10MSOP Product overview: MCP4242-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-103E/UN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-MCP4242-103E/UN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4242-103E/UN
10KOHM Digital Potentiometer 717-MCP4242-103E/UN
IC DGTL POT 10KOHM 129TAP 10MSOP Product overview: MCP4242-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-103E/UN can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 10MSOP Product overview: MCP4242-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-103E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4242-103E/UN
1075096-MCP4242-103E/UN
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4242-103E/UN 1075096-MCP4242-103E/UN
Manufacturer: Microchip Technology Win Source Part Number: 1075096-MCP4242-103E /UN Packaging: Tube/Rail Number of Circuits: 2 Tolerance: ±20% Configuration: Rheostat Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075096-MCP4242-103E/UN
Packaging: Tube/Rail
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - MCP4242-103E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4242-103E/UN-ND
Digital Potentiometers MCP4242-103E/UN-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4242-103E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4242-103E/UN
Digital Potentiometers MCP4242-103E/UN
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometer, 10Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip - 27M0135 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 10Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip
27M0135
Digital Potentiometer, 10Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip 27M0135
DIGITAL POTENTIOMETER, 10kohm, 129STEP, Dual, MSOP10; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 10kohm, 129STEP, Dual, MSOP10; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4242-103E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4242-103E/UN
Data Acquisition - Digital Potentiometers MCP4242-103E/UN
IC DGTL POT 10KOHM 129TAP 10MSOP

IC DGTL POT 10KOHM 129TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4242-103E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4242-103E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4242-103E/UN
IC DGTL POT 10KOHM 129TAP 10MSOP

IC DGTL POT 10KOHM 129TAP 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4242-103E/UN 1075096-MCP4242-103E/UN MCP4242-103E/UN-ND MCP4242-103E/UN 27M0135 MCP4242-103E/UN MCP4242-103E/UN
Product Name 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4242-103E/UN Digital Potentiometers Digital Potentiometers Digital Potentiometer, 10Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details