Microchip Technology, Inc. Digital Potentiometers MCP4241T-502E/ML

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241T-502E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241T-502E/MLTR-ND
Digital Potentiometers MCP4241T-502E/MLTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4241T-502E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241T-502E/ML
Data Acquisition - Digital Potentiometers MCP4241T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4241T-502E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241T-502E/ML
Digital Potentiometers MCP4241T-502E/ML
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241T-502E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4241T-502E/MLTR-ND MCP4241T-502E/ML MCP4241T-502E/ML MCP4241T-502E/ML
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details