Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4241T-104E/STTR-ND | MCP4241T-104E/ST | MCP4241T-104E/ST | MCP4241T-104E/ST | 27M0128 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP |
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |