Microchip Technology, Inc. Digital Potentiometers MCP4241T-103E/ML

Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241T-103E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241T-103E/MLTR-ND
Digital Potentiometers MCP4241T-103E/MLTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241T-103E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241T-103E/ML
IC DGTL POT 10KOHM 129TAP 16QFN

IC DGTL POT 10KOHM 129TAP 16QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4241T-103E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241T-103E/ML
Data Acquisition - Digital Potentiometers MCP4241T-103E/ML
IC DGTL POT 10KOHM 129TAP 16QFN

IC DGTL POT 10KOHM 129TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4241T-103E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241T-103E/ML
Digital Potentiometers MCP4241T-103E/ML
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4241T-103E/MLTR-ND MCP4241T-103E/ML MCP4241T-103E/ML MCP4241T-103E/ML
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details