Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
DIGITAL POTENTIOMETER, 50kohm, 129STEP, Dual, SOIC-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 50KOHM 129TAP 14SOIC
IC DGTL POT 50KOHM 129TAP 14SOIC
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4241-503E/SL-ND | 27M0121 | MCP4241-503E/SL | MCP4241-503E/SL | MCP4241-503E/SL |
| Product Name | Digital Potentiometers | Digital Potentiometer, 50Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-SOIC | SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 1.8 volts |