Microchip Technology, Inc. 50KOHM Digital Potentiometer MCP4241-503E/P

Description
IC DGTL POT 50KOHM 129TAP 14DIP Product overview: MCP4241-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-503E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 129TAP 14DIP Product overview: MCP4241-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-503E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Digital Potentiometer - 717-MCP4241-503E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4241-503E/P
50KOHM Digital Potentiometer 717-MCP4241-503E/P
IC DGTL POT 50KOHM 129TAP 14DIP Product overview: MCP4241-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-503E/P can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 14DIP Product overview: MCP4241-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-503E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1319601-MCP4241-503E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1319601-MCP4241-503E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1319601-MCP4241-503E/P
Manufacturer: Microchip Technology Win Source Part Number: 1319601-MCP4241-503E /P Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 30 Mounting: Through Hole Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4241-503-E/P,MCP4 241-503-E/P-ND Base Product Number: MCP4241 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319601-MCP4241-503E/P
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 2
Standard Package: 30
Mounting: Through Hole
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4241-503-E/P,MCP4241-503-E/P-ND
Base Product Number: MCP4241
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital Potentiometers - MCP4241-503E/P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241-503E/P-ND
Digital Potentiometers MCP4241-503E/P-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4241-503E/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241-503E/P
Data Acquisition - Digital Potentiometers MCP4241-503E/P
IC DGTL POT 50KOHM 129TAP 14DIP

IC DGTL POT 50KOHM 129TAP 14DIP

Supplier's Site Datasheet
Digital Potentiometers - MCP4241-503E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241-503E/P
Digital Potentiometers MCP4241-503E/P
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Buy Now Datasheet
Digital Potentiometer, 50Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip - 27M0120 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip
27M0120
Digital Potentiometer, 50Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip 27M0120
DIGITAL POTENTIOMETER, 50kohm, 129STEP, Dual, DIP-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 129STEP, Dual, DIP-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241-503E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241-503E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241-503E/P
IC DGTL POT 50KOHM 129TAP 14DIP

IC DGTL POT 50KOHM 129TAP 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-MCP4241-503E/P 1319601-MCP4241-503E/P MCP4241-503E/P-ND MCP4241-503E/P MCP4241-503E/P 27M0120 MCP4241-503E/P
Product Name 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 50Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 14-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "14-DIP ThroughHole ThroughHole ThroughHole
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details