Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 129TAP 14TSSOP Product overview: MCP4241-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-502E/ST can be used for catalog matching and distributor lookup.
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 5KOHM 129TAP 14TSSOP
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 129TAP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4241-502E/ST-ND | 717-MCP4241-502E/ST | 27M0119 | MCP4241-502E/ST | MCP4241-502E/ST | MCP4241-502E/ST |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | SSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |