Microchip Technology, Inc. Digital Potentiometers MCP4241-502E/SL

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241-502E/SL-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241-502E/SL-ND
Digital Potentiometers MCP4241-502E/SL-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241-502E/SL
Data Acquisition - Digital Potentiometers MCP4241-502E/SL
IC DGTL POT 5KOHM 129TAP 14SOIC

IC DGTL POT 5KOHM 129TAP 14SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4241-502E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241-502E/SL
Digital Potentiometers MCP4241-502E/SL
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometer, 5Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip - 27M0118 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip
27M0118
Digital Potentiometer, 5Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip 27M0118
DIGITAL POTENTIOMETER, 5kohm, 129STEP, Dual, SOIC-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5kohm, 129STEP, Dual, SOIC-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241-502E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241-502E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241-502E/SL
IC DGTL POT 5KOHM 129TAP 14SOIC

IC DGTL POT 5KOHM 129TAP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4241-502E/SL-ND MCP4241-502E/SL MCP4241-502E/SL 27M0118 MCP4241-502E/SL
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 5Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SOIC Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details