Microchip Technology, Inc. Digital Potentiometers MCP4241-502E/P

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241-502E/P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241-502E/P-ND
Digital Potentiometers MCP4241-502E/P-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4241-502E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4241-502E/P
5KOHM Digital Potentiometer 717-MCP4241-502E/P
IC DGTL POT 5KOHM 129TAP 14DIP Product overview: MCP4241-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-502E/P can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 14DIP Product overview: MCP4241-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-502E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometer, 5Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip - 27M0117 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip
27M0117
Digital Potentiometer, 5Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip 27M0117
DIGITAL POTENTIOMETER, 5kohm, 129STEP, Dual, DIP-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5kohm, 129STEP, Dual, DIP-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - MCP4241-502E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241-502E/P
Digital Potentiometers MCP4241-502E/P
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4241-502E/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241-502E/P
Data Acquisition - Digital Potentiometers MCP4241-502E/P
IC DGTL POT 5KOHM 129TAP 14DIP

IC DGTL POT 5KOHM 129TAP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241-502E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241-502E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241-502E/P
IC DGTL POT 5KOHM 129TAP 14DIP

IC DGTL POT 5KOHM 129TAP 14DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4241-502E/P-ND 717-MCP4241-502E/P 27M0117 MCP4241-502E/P MCP4241-502E/P MCP4241-502E/P
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Digital Potentiometer, 5Kohm, 129Step, Dual, Dip-14; End To End Resistance Microchip Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole; "14-DIP 14-DIP (0.300", 7.62mm) ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details