Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
IC DGT POT 100KOHM 129TAP 14SOIC Product overview: MCP4241-104E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-104E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926679-MCP4241-104E/
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm Circuit 129 Taps SPI Interface 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4241
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
IC DGT POT 100KOHM 129TAP 14SOIC
Non Volatile Digital Potentiometer, 100 kohm, Dual, Serial, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 100kohm, 129STEP, Dual, SOIC-14; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 129TAP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4241-104E/SL-ND | 717-MCP4241-104E/SL | 926679-MCP4241-104E/SL | MCP4241-104E/SL | MCP4241-104E/SL | 91R1166 | 27M0115 | MCP4241-104E/SL |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4241-104E/SL | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Non Volatile Digital Potentiometer, 100 Kohm, Dual, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip | Digital Potentiometer, 100Kohm, 129Step, Dual, Soic-14; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-SOIC | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts |