Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
IC DGT POT 100KOHM 129TAP 14DIP Product overview: MCP4241-104E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-104E/P can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 129TAP 14DIP
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
IC DGT POT 100KOHM 129TAP 14DIP
Non Volatile Digital Potentiometer, 100 kohm, Dual, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4241-104E/P-ND | 717-MCP4241-104E/P | MCP4241-104E/P | MCP4241-104E/P | MCP4241-104E/P | 91R1165 |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Non Volatile Digital Potentiometer, 100 Kohm, Dual, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip |
| Mounting / Packaging | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |