Microchip Technology, Inc. Digital Potentiometers MCP4241-104E/ML

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241-104E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241-104E/ML-ND
Digital Potentiometers MCP4241-104E/ML-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4241-104E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241-104E/ML
Data Acquisition - Digital Potentiometers MCP4241-104E/ML
IC DGTL POT 100KOHM 129TAP 16QFN

IC DGTL POT 100KOHM 129TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4241-104E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241-104E/ML
Digital Potentiometers MCP4241-104E/ML
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip - 77M2809 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip
77M2809
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip 77M2809
IC,Digital Potentiometer,CMOS,L LCC,16PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241-104E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241-104E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241-104E/ML
IC DGTL POT 100KOHM 129TAP 16QFN

IC DGTL POT 100KOHM 129TAP 16QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4241-104E/ML-ND MCP4241-104E/ML MCP4241-104E/ML 77M2809 MCP4241-104E/ML
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details