Microchip Technology, Inc. Digital Potentiometers MCP4241-103E/SL

Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241-103E/SL-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241-103E/SL-ND
Digital Potentiometers MCP4241-103E/SL-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321524-MCP4241-103E/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321524-MCP4241-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321524-MCP4241-103E/SL
Manufacturer: Microchip Technology Win Source Part Number: 1321524-MCP4241-103E /SL Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 57 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4241103ESL Base Product Number: MCP4241 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321524-MCP4241-103E/SL
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 2
Standard Package: 57
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4241103ESL
Base Product Number: MCP4241
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4241-103E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4241-103E/SL
10KOHM Digital Potentiometer 717-MCP4241-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC Product overview: MCP4241-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-103E/SL can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 14SOIC Product overview: MCP4241-103E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4241-103E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241-103E/SL
Data Acquisition - Digital Potentiometers MCP4241-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC

IC DGTL POT 10KOHM 129TAP 14SOIC

Supplier's Site Datasheet
Digital Potentiometers - MCP4241-103E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241-103E/SL
Digital Potentiometers MCP4241-103E/SL
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241-103E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241-103E/SL
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241-103E/SL
IC DGTL POT 10KOHM 129TAP 14SOIC

IC DGTL POT 10KOHM 129TAP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4241-103E/SL-ND 1321524-MCP4241-103E/SL 717-MCP4241-103E/SL MCP4241-103E/SL MCP4241-103E/SL MCP4241-103E/SL
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-SOIC Surface Mount Technology (SMT / SMD) 14-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details