Microchip Technology, Inc. Digital Potentiometers MCP4232T-104E/MF

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4232T-104E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4232T-104E/MF-ND
Digital Potentiometers MCP4232T-104E/MF-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4232T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4232T-104E/MF
Digital Potentiometers MCP4232T-104E/MF
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4232T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4232T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4232T-104E/MF
IC DGT POT 100KOHM 129TAP 10DFN

IC DGT POT 100KOHM 129TAP 10DFN

Supplier's Site
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip - 77M2805 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip
77M2805
Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip 77M2805
IC,Digital Potentiometer,CMOS,L LCC,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4232T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4232T-104E/MF
Data Acquisition - Digital Potentiometers MCP4232T-104E/MF
IC DGT POT 100KOHM 129TAP 10DFN

IC DGT POT 100KOHM 129TAP 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4232T-104E/MF-ND MCP4232T-104E/MF MCP4232T-104E/MF 77M2805 MCP4232T-104E/MF
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details