Win Source Part Number: 1366621-MCP4232-502E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP4232
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Rheostat
Number of Circuits: 2
Resistance (Ohms): 5k
Interface: SPI
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
IC DGTL POT 5KOHM 129TAP 10MSOP Product overview: MCP4232-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4232-502E/UN can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
IC DGTL POT 5KOHM 129TAP 10MSOP
IC DGTL POT 5KOHM 129TAP 10MSOP
DIGITAL POTENTIOMETER, 5 kohm, 129 STEPS, Dual, MSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1366621-MCP4232-502E/UN | 717-MCP4232-502E/UN | MCP4232-502E/UN-ND | MCP4232-502E/UN | MCP4232-502E/UN | MCP4232-502E/UN | 27M0101 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |