Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
IC DGTL POT 5KOHM 129TAP 10DFN
IC DGTL POT 5KOHM 129TAP 10DFN
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps SPI Interface 10-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4232-502E/MF-ND | MCP4232-502E/MF | MCP4232-502E/MF | MCP4232-502E/MF | 77M2802 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,10Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |