Manufacturer: Microchip Technology
Win Source Part Number: 1221100-MCP4232-104E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP4232104E/P; MCP4232104E/SN; MCP4232T104E/SN;
Introduction Date: September 24, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
IC DGT POT 100KOHM 129TAP 10MSOP Product overview: MCP4232-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4232-104E/UN can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
IC DGT POT 100KOHM 129TAP 10MSOP
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, Dual, MSOP10; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 129TAP 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1221100-MCP4232-104E/UN | MCP4232-104E/UN-ND | 717-MCP4232-104E/UN | MCP4232-104E/UN | MCP4232-104E/UN | 27M0100 | MCP4232-104E/UN |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4232-104E/UN | Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 129Steps, Dual, Msop10; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |