Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML MCP4231T-503E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 926678-MCP4231T-503E /ML Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926678-MCP4231T-503E /ML Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML
926678-MCP4231T-503E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML 926678-MCP4231T-503E/ML
Manufacturer: Microchip Technology Win Source Part Number: 926678-MCP4231T-503E /ML Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4231 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926678-MCP4231T-503E/ML
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4231
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP4231T-503E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4231T-503E/ML
50KOHM Digital Potentiometer 717-MCP4231T-503E/ML
IC DGTL POT 50KOHM 129TAP 16QFN Product overview: MCP4231T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231T-503E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 16QFN Product overview: MCP4231T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4231T-503E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4231T-503E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4231T-503E/ML-ND
Digital Potentiometers MCP4231T-503E/ML-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4231T-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4231T-503E/ML
Digital Potentiometers MCP4231T-503E/ML
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4231T-503E/ML
Data Acquisition - Digital Potentiometers MCP4231T-503E/ML
IC DGTL POT 50KOHM 129TAP 16QFN

IC DGTL POT 50KOHM 129TAP 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4231T-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4231T-503E/ML
IC DGTL POT 50KOHM 129TAP 16QFN

IC DGTL POT 50KOHM 129TAP 16QFN

Supplier's Site
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip - 77M2799 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip
77M2799
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip 77M2799
IC,Digital Potentiometer,CMOS,L LCC,16PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 926678-MCP4231T-503E/ML 717-MCP4231T-503E/ML MCP4231T-503E/ML-ND MCP4231T-503E/ML MCP4231T-503E/ML MCP4231T-503E/ML 77M2799
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4231T-503E/ML 50KOHM Digital Potentiometer Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers